MC56F8006VLF557
MC56F8006VLF557
Active
Description:  MICROCONTROLLER 16-BIT FLASH
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 7700
MC56F8006VLF557 vs MC56F83783VLH
Series
-
56F837xx
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
56800EX
Core Size
-
32-Bit Single-Core
Speed
-
100MHz
Connectivity
-
CANbus, I2C, LINbus, SCI, SPI
Peripherals
-
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
-
54
Program Memory Size
-
256KB (256K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
64K x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 3.6V
Data Converters
-
A/D 20x12b; D/A 2x12b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
64-LQFP (10x10)