Core Processor
56800E
56800EX
Core Size
16-Bit
32-Bit Single-Core
Connectivity
I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Program Memory Size
16KB (8K x 16)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 18x12b
A/D 16x12b, 10x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
32-LQFP (7x7)
80-FQFP (12x12)