Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC54H30L
MC54H30L
Active
Logic - Gates and Inverters
Description:
NAND GATE
Manufacturer:
Motorola
Datasheet:
MC54H30L Datasheet
History Price: Active
In Stock: 49300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC54H30L vs MC5420L
Part No
MC54H30L
MC5420L
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
-
MC5400L
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
400μA, 16mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
TO-116
Package / Case
-
14-DIP (0.300", 7.62mm)