Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Motorola MC5454L
MC5454L
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
AND-OR-INVERT GATE
Manufacturer:
Motorola
Datasheet:
MC5454L Datasheet
History Price: $2.08000
In Stock: 37700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC5454L vs MC5486F
Part No
MC5454L
MC5486F
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Motorola
Series
MC5400L
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
-
Number of Circuits
1
-
Number of Inputs
8 Input (2, 2, 2, 2)
-
Schmitt Trigger Input
No
-
Output Type
Single-Ended
-
Current - Output High, Low
16mA, 400μA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-CDIP (0.300", 7.62mm)
-
Supplier Device Package
14-CDIP
-