MC5454L
MC5454L
Active
Description:  AND-OR-INVERT GATE
Manufacturer:  Motorola
Datasheet:   MC5454L Datasheet
History Price: $2.08000
In Stock: 37700
MC5454L vs MC504L
Part No
Manufacturer
Series
MC5400L
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
8 Input (2, 2, 2, 2)
9 Input (3, 3, 3)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
16mA, 400μA
20mA, 1.5mA
Voltage - Supply
4.5V ~ 5.5V
5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
14-CDIP