MC5438L
MC5438L
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC5438L Datasheet
History Price: $1.82000
In Stock: 31600
MC5438L vs MC5430L
Part No
Manufacturer
Series
MC5400
MC5400L
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
1
Number of Inputs
4
8
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
54 mA
-
Current - Output High, Low
1.2mA, 48mA
400μA, 16mA
Input Logic Level - Low
0.4V
0.45V
Input Logic Level - High
4.5V
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)