MC5438L
MC5438L
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC5438L Datasheet
History Price: $1.82000
In Stock: 31600
MC5438L vs MC520L
Part No
Series
MC5400
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
54 mA
-
Current - Output High, Low
1.2mA, 48mA
-
Input Logic Level - Low
0.4V
-
Input Logic Level - High
4.5V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-