MC5405L
MC5405L
Active
Description:  INVERTER
Manufacturer:  Motorola
Datasheet:   MC5405L Datasheet
History Price: $2.24000
In Stock: 1700
MC5405L vs MC54H20F
Part No
Manufacturer
Series
MC5405
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 16mA
-
Input Logic Level - Low
0.4V
-
Input Logic Level - High
2.4V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
TO-116
-
Package / Case
14-DIP (0.300", 7.62mm)
-