MC5405L
MC5405L
Active
Description:  INVERTER
Manufacturer:  Motorola
Datasheet:   MC5405L Datasheet
History Price: $2.24000
In Stock: 1700
MC5405L vs MC5437F
Part No
Manufacturer
Series
MC5405
MC5400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
54 mA
Current - Output High, Low
-, 16mA
1.2mA, 48mA
Input Logic Level - Low
0.4V
0.4V
Input Logic Level - High
2.4V
4.5V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-116
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack