Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC5405F
MC5405F
Active
Logic - Gates and Inverters
Description:
INVERTER, TTL
Manufacturer:
Motorola
Datasheet:
MC5405F Datasheet
History Price: $2.24000
In Stock: 26480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC5405F vs MC508F
Part No
MC5405F
MC508F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC5405
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 16mA
1.5mA, 20mA
Input Logic Level - Low
0.4V
0.45V
Input Logic Level - High
2.4V
2.8V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFlatPack
14-CFlatPack
Package / Case
14-CFlatpack
14-CFlatpack