MC5404L
MC5404L
Active
Description:  INVERTER
Manufacturer:  Motorola
Datasheet:   MC5404L Datasheet
History Price: $2.24000
In Stock: 39500
MC5404L vs MC5405F
Part No
Manufacturer
Series
-
MC5405
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
-, 16mA
Input Logic Level - Low
0.4V
0.4V
Input Logic Level - High
2.4V
2.4V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
TO-116
14-CFlatPack
Package / Case
14-DIP (0.300", 7.62mm)
14-CFlatpack