Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC5404F
MC5404F
Active
Logic - Gates and Inverters
Description:
INVERTER
Manufacturer:
Motorola
Datasheet:
MC5404F Datasheet
History Price: $1.73000
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC5404F vs MC5401F
Part No
MC5404F
MC5401F
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
-
MC5400F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
-, 16mA
Input Logic Level - Low
0.4V
0.4V
Input Logic Level - High
2.4V
2.4V
Max Propagation Delay @ V, Max CL
-
45ns @ 5V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFlatPack
-
Package / Case
14-CFlatpack
-