MC5402L
MC5402L
Active
Description:  NOR GATE, MC54 SERIES, TTL
Manufacturer:  Motorola
Datasheet:   MC5402L Datasheet
History Price: $2.24000
In Stock: 46200
MC5402L vs MC5420L
Part No
Manufacturer
Series
MC5400L
MC5400L
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
400μA, 16mA
Input Logic Level - Low
0.4V
-
Input Logic Level - High
2.4V
2.4V
Max Propagation Delay @ V, Max CL
29ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
TO-116
TO-116
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)