Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC5402L
MC5402L
Active
Logic - Gates and Inverters
Description:
NOR GATE, MC54 SERIES, TTL
Manufacturer:
Motorola
Datasheet:
MC5402L Datasheet
History Price: $2.24000
In Stock: 46200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC5402L vs MC527FB2
Part No
MC5402L
MC527FB2
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC5400L
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
400μA, 16mA
-
Input Logic Level - Low
0.4V
-
Input Logic Level - High
2.4V
-
Max Propagation Delay @ V, Max CL
29ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
TO-116
-
Package / Case
14-DIP (0.300", 7.62mm)
-