MC515F
MC515F
Active
Description:  J-K FLIP-FLOP
Manufacturer:  Motorola
Datasheet:   MC515F Datasheet
History Price: $20.84000
In Stock: 39700
MC515F vs MC524L
Part No
Manufacturer
Series
-
MC500
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
1
2
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
-
Negative Edge
Current - Output High, Low
1.5mA, 20mA
-
Voltage - Supply
5V
5V
Current - Quiescent (Iq)
2 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFlatPack
TO-116
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)