MC504FB2
MC504FB2
Active
Description:  AND-OR-INVERT GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC504FB2 Datasheet
History Price: Active
In Stock: 24200
MC504FB2 vs MC5438L
Part No
Manufacturer
Series
-
MC5400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
54 mA
Current - Output High, Low
-
1.2mA, 48mA
Input Logic Level - Low
-
0.4V
Input Logic Level - High
-
4.5V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)