Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC419P
MC419P
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL, PDIP14
Manufacturer:
Motorola
Datasheet:
MC419P Datasheet
History Price: $9.77000
In Stock: 18700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC419P vs MC403P
Part No
MC419P
MC403P
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC400
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
3
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
7V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
-, 30mA
-
Input Logic Level - Low
-
-
Input Logic Level - High
3V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 75 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-DIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-