MC400L
MC400L
Active
Description:  NAND GATE, TTL
Manufacturer:  Motorola
Datasheet:   MC400L Datasheet
History Price: $11.25000
In Stock: 1000
MC400L vs MC419P
Part No
Manufacturer
Series
MC400
MC400
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
3
Number of Inputs
4
2
Features
-
-
Voltage - Supply
5V
7V
Current - Quiescent (Max)
-
-
Current - Output High, Low
1.2mA, 20mA
-, 30mA
Input Logic Level - Low
0.45V
-
Input Logic Level - High
3V
3V
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
14-DIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)