Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ NXP Semiconductors MC34901WEF
MC34901WEF
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 8SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
MC34901WEF Datasheet
History Price: Obsolete
In Stock: 15500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC34901WEF vs MC3487D
Part No
MC34901WEF
MC3487D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Transceiver
Driver
Protocol
CANbus
RS422, RS485
Number of Drivers/Receivers
1/1
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC