MC34901SEF
MC34901SEF
Obsolete
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC34901SEF Datasheet
History Price: Obsolete
In Stock: 3300
MC34901SEF vs MC3488AP1G
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
CANbus
RS232, RS423
Number of Drivers/Receivers
1/1
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP