MC3488AP1G
MC3488AP1G
Obsolete
Description:  IC DRIVER 2/0 8DIP
Manufacturer:  onsemi
Datasheet:   MC3488AP1G Datasheet
History Price: $0.60000
In Stock: 22200
MC3488AP1G vs MC34901SEF
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Driver
Transceiver
Protocol
RS232, RS423
CANbus
Number of Drivers/Receivers
2/0
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
10.8V ~ 13.2V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC