MC3487NG4
MC3487NG4
Discontinued
Description:  IC DRIVER 4/0 16DIP
Manufacturer:  Texas Instruments
Datasheet:   MC3487NG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42300
MC3487NG4 vs MC34901SEF
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
Driver
Transceiver
Protocol
RS422, RS485
CANbus
Number of Drivers/Receivers
4/0
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC