MC3487N
MC3487N
Active
Description:  IC DRIVER 4/0 16DIP
Manufacturer:  Texas Instruments
Datasheet:   MC3487N Datasheet
History Price: $1.66000
In Stock: 30100
MC3487N vs MC3486D
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Driver
Receiver
Protocol
RS422, RS485
RS422, RS423
Number of Drivers/Receivers
4/0
0/4
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC