Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MC3486NSR
MC3486NSR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16SO
Manufacturer:
Texas Instruments
Datasheet:
MC3486NSR Datasheet
History Price: $0.60600
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC3486NSR vs MC34901WEFR2
Part No
MC3486NSR
MC34901WEFR2
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
NXP Semiconductors
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Receiver
Transceiver
Protocol
RS422, RS423
CANbus
Number of Drivers/Receivers
0/4
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
8-SOIC