Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MC3486DRE4
MC3486DRE4
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
MC3486DRE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC3486DRE4 vs MC33SA0528ACR2
Part No
MC3486DRE4
MC33SA0528ACR2
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
NXP Semiconductors
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
Receiver
Transceiver
Protocol
RS422, RS423
DSI
Number of Drivers/Receivers
0/4
2/2
Duplex
-
Full
Receiver Hysteresis
-
350 mV
Data Rate
-
125kbps
Voltage - Supply
4.75V ~ 5.25V
5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
16-SOIC
32-LQFP (7x7)