Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Texas Instruments MC3486DE4
MC3486DE4
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
MC3486DE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC3486DE4 vs MC3488AD
Part No
MC3486DE4
MC3488AD
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
onsemi
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Discontinued
Obsolete
Type
Receiver
Driver
Protocol
RS422, RS423
RS232, RS423
Number of Drivers/Receivers
0/4
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.75V ~ 5.25V
10.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC