MC3486DE4
MC3486DE4
Discontinued
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MC3486DE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13600
MC3486DE4 vs MC33990D
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Discontinued
Obsolete
Type
Receiver
Transceiver
Protocol
RS422, RS423
-
Number of Drivers/Receivers
0/4
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
10.4Kbps
Voltage - Supply
4.75V ~ 5.25V
9V ~ 16V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC