MC3437L
MC3437L
Active
Description:  LINE RECEIVER
Manufacturer:  Motorola
Datasheet:   MC3437L Datasheet
History Price: $6.59000
In Stock: 1400
MC3437L vs MC33990D
Part No
Series
MC3437
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Transceiver
Protocol
-
-
Number of Drivers/Receivers
0/6
1/1
Duplex
-
Half
Receiver Hysteresis
-
200 mV
Data Rate
-
10.4Kbps
Voltage - Supply
4.75V ~ 5.25V
9V ~ 16V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
8-SOIC