Packaging
Tape & Reel (TR)
Bulk or Tube
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
6.1V ~ 18V
6.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.6V
0.8V, 2.6V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
1.5A, 1.5A
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
36ns, 32ns
31ns, 32ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP