☰
MC34063AP1G
MC34063AP1G
Active
Description:  IC REG BUCK BST ADJ 1.5A 8DIP
Manufacturer:  onsemi
Datasheet:   MC34063AP1G Datasheet
History Price: $0.88000
In Stock: 10400
MC34063AP1G vs MC34063AP1
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Step-Up, Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
3V
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
1.25V
1.25V
Voltage - Output (Max)
40V (Switch)
40V (Switch)
Current - Output
1.5A (Switch)
1.5A (Switch)
Frequency - Switching
100kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP