MC33SA0528AC
MC33SA0528AC
Active
Description:  IC TRANSCEIVER FULL 2/2 32LQFP
Manufacturer:  NXP Semiconductors
History Price: $6.38320
In Stock: 39200
MC33SA0528AC vs MC33990D
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
Transceiver
Transceiver
Protocol
DSI
-
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
350 mV
200 mV
Data Rate
125kbps
10.4Kbps
Voltage - Supply
5V
9V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-LQFP (7x7)
8-SOIC