Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ NXP Semiconductors MC33CM0902WEF
MC33CM0902WEF
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 2/2 14SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
MC33CM0902WEF Datasheet
History Price: Obsolete
In Stock: 27000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33CM0902WEF vs MC3488ADG
Part No
MC33CM0902WEF
MC3488ADG
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
CANbus
RS232, RS423
Number of Drivers/Receivers
2/2
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC