MC33990DR2
MC33990DR2
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33990DR2 Datasheet
History Price: Obsolete
In Stock: 45900
MC33990DR2 vs MC33SA0528AC
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
-
DSI
Number of Drivers/Receivers
1/1
2/2
Duplex
Half
Full
Receiver Hysteresis
200 mV
350 mV
Data Rate
10.4Kbps
125kbps
Voltage - Supply
9V ~ 16V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-LQFP (7x7)