Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ NXP Semiconductors MC33772BTP2AER2
MC33772BTP2AER2
Active
PMIC - Battery Management
Description:
IC BATT CNTRL LI-ION 3-6C 48LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC33772BTP2AER2 Datasheet
History Price: $7.33500
In Stock: 45100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33772BTP2AER2 vs MC33771BTB1AE
Part No
MC33772BTP2AER2
MC33771BTB1AE
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Battery Cell Controller
Battery Cell Controller
Battery Chemistry
Lithium Ion
Lithium Ion
Number of Cells
3 ~ 6
7 ~ 14
Fault Protection
Over/Under Voltage
Over/Under Voltage
Interface
TPL
SPI
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
48-HLQFP (7x7)
64-LQFP (10x10)