☰
MC33680FTBR2
MC33680FTBR2
Obsolete
Description:  IC REG BOOST ADJ DL 32LQFP
Manufacturer:  onsemi
History Price: $1.26000
In Stock: 22420
MC33680FTBR2 vs MC34063AP1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Step-Up
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Boost
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
1V
3V
Voltage - Input (Max)
7V, 30V
40V
Voltage - Output (Min/Fixed)
2.7V, 5V
1.25V
Voltage - Output (Max)
5V, 25V
40V (Switch)
Current - Output
-
1.5A (Switch)
Frequency - Switching
100kHz, 120kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-LQFP
8-DIP (0.300", 7.62mm)
Supplier Device Package
32-LQFP (7x7)
8-PDIP