Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ NXP Semiconductors MC33665ATS4AE
MC33665ATS4AE
Active
PMIC - Battery Management
Description:
IC BMS TPL TXRX CAN GATEWAY
Manufacturer:
NXP Semiconductors
Datasheet:
MC33665ATS4AE Datasheet
History Price: $9.84000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33665ATS4AE vs MC33771BSA2AE
Part No
MC33665ATS4AE
MC33771BSA2AE
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tray
Tray
Status
Active
Active
Function
Power Management
Battery Cell Controller
Battery Chemistry
-
Lithium Ion
Number of Cells
1
7 ~ 14
Fault Protection
-
Over/Under Voltage
Interface
I2C, SPI
SPI
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
48-HLQFP (7x7)
64-LQFP (10x10)