MC33662BLEFR2
MC33662BLEFR2
Active
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
History Price: $1.94000
In Stock: 27500
MC33662BLEFR2 vs MC33SA0528AC
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LINbus
DSI
Number of Drivers/Receivers
1/1
2/2
Duplex
-
Full
Receiver Hysteresis
-
350 mV
Data Rate
20kbps
125kbps
Voltage - Supply
7V ~ 18V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-LQFP (7x7)