MC33662BLEF
MC33662BLEF
Discontinued
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33662BLEF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46400
MC33662BLEF vs MC34901SEFR2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
20kbps
-
Voltage - Supply
7V ~ 18V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC