Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ NXP Semiconductors MC33662BLEF
MC33662BLEF
Discontinued
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 8SOIC
Manufacturer:
NXP Semiconductors
Datasheet:
MC33662BLEF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33662BLEF vs MC3437L
Part No
MC33662BLEF
MC3437L
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
NXP Semiconductors
Motorola
Series
-
MC3437
Packaging
Tube
Bulk
Status
Discontinued
Active
Type
Transceiver
Receiver
Protocol
LINbus
-
Number of Drivers/Receivers
1/1
0/6
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
20kbps
-
Voltage - Supply
7V ~ 18V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-CDIP