MC33662BLEF
MC33662BLEF
Discontinued
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33662BLEF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 46400
MC33662BLEF vs MC33SA0528AC
Series
-
-
Packaging
Tube
Tray
Status
Discontinued
Active
Type
Transceiver
Transceiver
Protocol
LINbus
DSI
Number of Drivers/Receivers
1/1
2/2
Duplex
-
Full
Receiver Hysteresis
-
350 mV
Data Rate
20kbps
125kbps
Voltage - Supply
7V ~ 18V
5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-LQFP (7x7)