MC33662BJEFR2
MC33662BJEFR2
Active
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  NXP Semiconductors
History Price: $0.91140
In Stock: 15300
MC33662BJEFR2 vs MC3488AP1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
LINbus
RS232, RS423
Number of Drivers/Receivers
1/1
2/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
10kbps
-
Voltage - Supply
7V ~ 18V
10.8V ~ 13.2V
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-PDIP