MC33399DR2
MC33399DR2
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  NXP Semiconductors
Datasheet:   MC33399DR2 Datasheet
History Price: Obsolete
In Stock: 40900
MC33399DR2 vs MC33990DR2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Transceiver
Transceiver
Protocol
LINbus
-
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Half
Receiver Hysteresis
50 mV
200 mV
Data Rate
20kbps
10.4Kbps
Voltage - Supply
7V ~ 18V
9V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC