☰
MC33166D2T
MC33166D2T
Obsolete
Description:  IC REG BUCK BST ADJ 3.3A D2PAK-5
Manufacturer:  onsemi
Datasheet:   MC33166D2T Datasheet
History Price: Obsolete
In Stock: 31355
MC33166D2T vs MC34063AP1
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Up, Step-Down
Step-Up, Step-Down
Output Configuration
Positive or Negative
Positive or Negative
Topology
Buck, Boost
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
3V
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5.05V
1.25V
Voltage - Output (Max)
40V (Switch)
40V (Switch)
Current - Output
3.3A (Switch)
1.5A (Switch)
Frequency - Switching
72kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-DIP (0.300", 7.62mm)
Supplier Device Package
D2PAK-5
8-PDIP