Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Motorola MC2105F
MC2105F
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL
Manufacturer:
Motorola
Datasheet:
MC2105F Datasheet
History Price: $70.31000
In Stock: 10600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC2105F vs MC2101FB2
Part No
MC2105F
MC2101FB2
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Motorola
Motorola
Series
MC2100
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
1
-
Number of Inputs
8
-
Features
-
-
Voltage - Supply
5V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
2.2mA, 22mA
-
Input Logic Level - Low
0.45V
-
Input Logic Level - High
2.7V
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFlatPack
-
Package / Case
14-CFlatpack
-