Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Motorola MC2102L
MC2102L
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
GATE, TTL
Manufacturer:
Motorola
Datasheet:
MC2102L Datasheet
History Price: $13.26000
In Stock: 47300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC2102L vs MC2112L
Part No
MC2102L
MC2112L
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Motorola
Motorola
Series
MC2000
MC2000
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
10 Input (3, 2, 2, 3)
9 Input (3, 3, 3)
Schmitt Trigger Input
No
No
Output Type
Differential
Single-Ended
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 6V
4.5V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
TO-116
TO-116