☰
MC14598BCPG
MC14598BCPG
Obsolete
Description:  IC LATCH 8BIT ADDRESSED 18-DIP
Manufacturer:  onsemi
Datasheet:   MC14598BCPG Datasheet
History Price: Obsolete
In Stock: 40740
MC14598BCPG vs MC14042BCPG
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
1:1
Output Type
Standard
Differential
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
4
Delay Time - Propagation
100ns
60ns
Current - Output High, Low
12mA, 12mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
16-PDIP