Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ onsemi MC14569BDWG
MC14569BDWG
Obsolete
Logic - Counters, Dividers
Description:
IC DIVIDER BY N DL 4BIT 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14569BDWG Datasheet
History Price: $1.28000
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14569BDWG vs MC14526BDW
Part No
MC14569BDWG
MC14526BDW
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Divide-by-N
Binary Counter
Direction
-
Down
Number of Elements
2
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
13 MHz
6.6 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC