☰
MC14559BCPG
MC14559BCPG
Obsolete
Description:  IC REGISTER 8BIT APPROX 16-DIP
Manufacturer:  onsemi
Datasheet:   MC14559BCPG Datasheet
History Price: Obsolete
In Stock: 36850
MC14559BCPG vs MC14014BD
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Register, Successive Approximation
Shift Register
Output Type
Push-Pull
Push-Pull
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Universal
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC