Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC14538BDWR2G
MC14538BDWR2G
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 95NS 16SOIC
Manufacturer:
onsemi
Datasheet:
MC14538BDWR2G Datasheet
History Price: $1.13000
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC14538BDWR2G vs MC14538BDR2
Part No
MC14538BDWR2G
MC14538BDR2
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
onsemi
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
95 ns
95 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC