MC14538BDR2
MC14538BDR2
Active
Description:  IC MULTIVIBRATR DUAL CMOS 16SOIC
Manufacturer:  onsemi
Datasheet:   MC14538BDR2 Datasheet
History Price: Active
In Stock: 11000
MC14538BDR2 vs MC14528BCPG
Manufacturer
Series
4000B
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
95 ns
90 ns
Current - Output High, Low
8.8mA, 8.8mA
8.8mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP